Sumida America Components Inc. Fixed Inductors CDRH125-390MC

Description
39µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 2A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1053-2-ND
Fixed Inductors 308-1053-2-ND
39µH Shielded Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034647-CDRH125-390MC
Inductors, Coils, Chokes - Fixed Inductors 1034647-CDRH125-390MC
Win Source Part Number: 1034647-CDRH125-390M C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH125 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 68mOhm Max Temperature Range - Operating: -25°C ~ 80°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1053-1,CDRH12539 0MC,308-1053-2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1034647-CDRH125-390MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH125
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 68mOhm Max
Temperature Range - Operating: -25°C ~ 80°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1053-1,CDRH125390MC,308-1053-2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1053-2-ND 1034647-CDRH125-390MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data