Sumida America Components Inc. Fixed Inductors CDRH125-271MC

Description
270µH Shielded Inductor 750mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Inductor 750mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1063-2-ND
Fixed Inductors 308-1063-2-ND
270µH Shielded Inductor 750mA 460mOhm Max Nonstandard

270µH Shielded Inductor 750mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1063-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details