Sumida America Components Inc. Fixed Inductors CDRH125-220MC

Description
22µH Shielded Inductor 2.8A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.8A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1050-2-ND
Fixed Inductors 308-1050-2-ND
22µH Shielded Inductor 2.8A 36mOhm Max Nonstandard

22µH Shielded Inductor 2.8A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1050-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details