Sumida America Components Inc. Fixed Inductors CDRH124NP-6R8MC

Description
6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1937-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1937-6-ND
Fixed Inductors 308-1937-6-ND
6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1937-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1937-1-ND
Fixed Inductors 308-1937-1-ND
6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1937-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1937-2-ND
Fixed Inductors 308-1937-2-ND
6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

6.8µH Shielded Inductor 4.9A 23mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH124NP-6R8MC
1028877-CDRH124NP-6R8MC
Fixed Inductors - CDRH124NP-6R8MC 1028877-CDRH124NP-6R8MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028877-CDRH124NP-6R 8MC Packaging: Reel - TR Current Rating: 4.9A Inductance: 6.8μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028877-CDRH124NP-6R8MC
Packaging: Reel - TR
Current Rating: 4.9A
Inductance: 6.8μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDRH124NP-6R8MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH124NP-6R8MC
Fixed Inductors CDRH124NP-6R8MC
FIXED IND 6.8UH 4.9A 23 MOHM SMD

FIXED IND 6.8UH 4.9A 23 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1937-6-ND 1028877-CDRH124NP-6R8MC CDRH124NP-6R8MC
Product Name Fixed Inductors Fixed Inductors - CDRH124NP-6R8MC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers