FIXED IND 33UH 2.7A 97 MOHM SMD Product overview: CDRH124NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.7A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.7A, 97 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-330MC can be used for catalog matching and distributor lookup.
33µH Shielded Inductor 2.7A 97mOhm Max Nonstandard
33µH Shielded Inductor 2.7A 97mOhm Max Nonstandard
33µH Shielded Inductor 2.7A 97mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160822-CDRH124NP-33
Series: CDRH124
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.7A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH124
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 97 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): PLC-1245-330S; PLC-1255-330S; CTCDRH125-330M;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH124NP-330MC | 308-1932-1-ND | 1160822-CDRH124NP-330MC |
| Product Name | SMD 33UH 2.7A 97 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDRH124NP-330MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 33 microH | 33 microH |