Sumida America Components Inc. Fixed Inductors CDRH124NP-270MC

Description
27µH Shielded Inductor 2.8A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 2.8A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH124NP-270MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH124NP-270MC-ND
Fixed Inductors CDRH124NP-270MC-ND
27µH Shielded Inductor 2.8A 80mOhm Max Nonstandard

27µH Shielded Inductor 2.8A 80mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH124NP-270MC
771453-CDRH124NP-270MC
Fixed Inductors - CDRH124NP-270MC 771453-CDRH124NP-270MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771453-CDRH124NP-270 MC Series: CDRH124 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.8A Shielding: Shielded Inductance: 27μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: CDRH124 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): ELLATV270M; AE612PND273MSZ; AE612PND273MSH; AE612PND273MSN; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771453-CDRH124NP-270MC
Series: CDRH124
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.8A
Shielding: Shielded
Inductance: 27μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: CDRH124
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): ELLATV270M; AE612PND273MSZ; AE612PND273MSH; AE612PND273MSN;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH124NP-270MC-ND 771453-CDRH124NP-270MC
Product Name Fixed Inductors Fixed Inductors - CDRH124NP-270MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers