Sumida America Components Inc. SMD 22UH 2.9A 66 MOHM Inductor and Choke CDRH124NP-220MC

Description
FIXED IND 22UH 2.9A 66 MOHM SMD Product overview: CDRH124NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.9A 66 MOHM SMD Product overview: CDRH124NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.9A 66 MOHM Inductor and Choke - 71-CDRH124NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.9A 66 MOHM Inductor and Choke
71-CDRH124NP-220MC
SMD 22UH 2.9A 66 MOHM Inductor and Choke 71-CDRH124NP-220MC
FIXED IND 22UH 2.9A 66 MOHM SMD Product overview: CDRH124NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-220MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.9A 66 MOHM SMD Product overview: CDRH124NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1931-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1931-6-ND
Fixed Inductors 308-1931-6-ND
22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1931-2-ND
Fixed Inductors 308-1931-2-ND
22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1931-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1931-1-ND
Fixed Inductors 308-1931-1-ND
22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 66mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH124NP-220MC
1160821-CDRH124NP-220MC
Fixed Inductors - CDRH124NP-220MC 1160821-CDRH124NP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160821-CDRH124NP-22 0MC Series: CDRH124 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.9A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Family Name: CDRH124 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 66 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SDS1206TBK220M; AE566PNB223MSZ; SWRH1204B-220MT; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160821-CDRH124NP-220MC
Series: CDRH124
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.9A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH124
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 66 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): SDS1206TBK220M; AE566PNB223MSZ; SWRH1204B-220MT;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH124NP-220MC 308-1931-6-ND 1160821-CDRH124NP-220MC
Product Name SMD 22UH 2.9A 66 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH124NP-220MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126029P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 1680 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details