Sumida America Components Inc. SMD 10UH 4.5A 28 MOHM Inductor and Choke CDRH124NP-100MC

Description
FIXED IND 10UH 4.5A 28 MOHM SMD Product overview: CDRH124NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 4.5A 28 MOHM SMD Product overview: CDRH124NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 4.5A 28 MOHM Inductor and Choke - 71-CDRH124NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4.5A 28 MOHM Inductor and Choke
71-CDRH124NP-100MC
SMD 10UH 4.5A 28 MOHM Inductor and Choke 71-CDRH124NP-100MC
FIXED IND 10UH 4.5A 28 MOHM SMD Product overview: CDRH124NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.5A 28 MOHM SMD Product overview: CDRH124NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1929-6-ND
Fixed Inductors 308-1929-6-ND
10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1929-1-ND
Fixed Inductors 308-1929-1-ND
10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1929-2-ND
Fixed Inductors 308-1929-2-ND
10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH124NP-100MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH124NP-100MC
Fixed Inductors CDRH124NP-100MC
FIXED IND 10UH 4.5A 28 MOHM SMD

FIXED IND 10UH 4.5A 28 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH124NP-100MC 308-1929-6-ND CDRH124NP-100MC
Product Name SMD 10UH 4.5A 28 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details