Sumida America Components Inc. SMD 4.7UH 7.6A 9.9MOHM Inductor and Choke CDRH10D68RT125NP-4R7NC

Description
FIXED IND 4.7UH 7.6A 9.9MOHM SMD Product overview: CDRH10D68RT125NP-4R7 NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.6A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.6A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D68RT125NP- 4R7NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 7.6A 9.9MOHM SMD Product overview: CDRH10D68RT125NP-4R7 NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.6A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.6A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D68RT125NP- 4R7NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 7.6A 9.9MOHM Inductor and Choke - 71-CDRH10D68RT125NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 7.6A 9.9MOHM Inductor and Choke
71-CDRH10D68RT125NP-4R7NC
SMD 4.7UH 7.6A 9.9MOHM Inductor and Choke 71-CDRH10D68RT125NP-4R7NC
FIXED IND 4.7UH 7.6A 9.9MOHM SMD Product overview: CDRH10D68RT125NP-4R7 NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.6A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.6A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D68RT125NP- 4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 7.6A 9.9MOHM SMD Product overview: CDRH10D68RT125NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.6A, 9.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.6A, 9.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D68RT125NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327621-CDRH10D68RT125NP-4R7NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327621-CDRH10D68RT125NP-4R7NC
Inductors, Coils, Chokes - Fixed Inductors 1327621-CDRH10D68RT125NP-4R7NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327621-CDRH10D68RT1 25NP-4R7NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 4.7 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 9.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 7.15A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327621-CDRH10D68RT125NP-4R7NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 9.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 7.15A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH10D68RT125NP-4R7NC 1327621-CDRH10D68RT125NP-4R7NC
Product Name SMD 4.7UH 7.6A 9.9MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers