8.2µH Shielded Inductor 5A 20mOhm Max Nonstandard
Win Source Part Number: 1051707-CDRH105RNP-8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH105R
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Alternative Parts (Cross-Reference): SRR1260-8R2Y; SRR1280-8R2Y; SRR1280A-8R2Y; #B966AS-8R2N=P3; #B953AS-7R5N=P3; RLF12545T-7R8N5R4-PF
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 4.85A
FIXED IND 8.2UH 5A 20 MOHM SMD Product overview: CDRH105RNP-8R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-8R2NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CDRH105RNP-8R2NC-ND | 1051707-CDRH105RNP-8R2NC | 71-CDRH105RNP-8R2NC |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 8.2UH 5A 20 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |