FIXED IND 680UH 510MA 1.599 OHM Product overview: CDRH105RNP-681NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 510MA, 1.599 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 510MA, 1.599 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-681NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327607-CDRH105RNP-6
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Inductance: 680 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 1.599Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 510 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 520mA
RoHS Status: ROHS3 Compliant
680µH Shielded Inductor 510mA 1.599Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH105RNP-681NC | 1327607-CDRH105RNP-681NC | CDRH105RNP-681NC-ND |
| Product Name | 680UH 510MA 1.599 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 680 microH | 680 microH |