Sumida America Components Inc. Fixed Inductors CDRH105RNP-560NC

Description
56µH Shielded Inductor 1.9A 149mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 1.9A 149mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH105RNP-560NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH105RNP-560NC-ND
Fixed Inductors CDRH105RNP-560NC-ND
56µH Shielded Inductor 1.9A 149mOhm Max Nonstandard

56µH Shielded Inductor 1.9A 149mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 1.9A 149 MOHM Inductor and Choke - 71-CDRH105RNP-560NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.9A 149 MOHM Inductor and Choke
71-CDRH105RNP-560NC
SMD 56UH 1.9A 149 MOHM Inductor and Choke 71-CDRH105RNP-560NC
FIXED IND 56UH 1.9A 149 MOHM SMD Product overview: CDRH105RNP-560NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.9A, 149 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.9A, 149 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-560NC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.9A 149 MOHM SMD Product overview: CDRH105RNP-560NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.9A, 149 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.9A, 149 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-560NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH105RNP-560NC-ND 71-CDRH105RNP-560NC
Product Name Fixed Inductors SMD 56UH 1.9A 149 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details