Sumida America Components Inc. 390UH 700MA 953MOHM Inductor and Choke CDRH105RNP-391NC

Description
FIXED IND 390UH 700MA 953MOHM SM Product overview: CDRH105RNP-391NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 953MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 953MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-391NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 700MA 953MOHM SM Product overview: CDRH105RNP-391NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 953MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 953MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-391NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 700MA 953MOHM Inductor and Choke - 71-CDRH105RNP-391NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 700MA 953MOHM Inductor and Choke
71-CDRH105RNP-391NC
390UH 700MA 953MOHM Inductor and Choke 71-CDRH105RNP-391NC
FIXED IND 390UH 700MA 953MOHM SM Product overview: CDRH105RNP-391NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 953MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 953MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-391NC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 700MA 953MOHM SM Product overview: CDRH105RNP-391NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 700MA, 953MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 700MA, 953MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-391NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370460-CDRH105RNP-391NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370460-CDRH105RNP-391NC
Inductors, Coils, Chokes - Fixed Inductors 1370460-CDRH105RNP-391NC
Win Source Part Number: 1370460-CDRH105RNP-3 91NC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH105R Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±30% Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Max): 0.201" (5.10mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 390 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 700mA Shielding: Shielded DC Resistance (DCR): 953mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370460-CDRH105RNP-391NC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH105R
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Max): 0.201" (5.10mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 390 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 700mA
Shielding: Shielded
DC Resistance (DCR): 953mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH105RNP-391NC 1370460-CDRH105RNP-391NC
Product Name 390UH 700MA 953MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount
Core Material Ferrite Ferrite
Inductance Range 390 microH 390 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Chokes - 1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers