Sumida America Components Inc. Fixed Inductors CDRH105RNP-2R2NC

Description
2.2µH Shielded Inductor 7.5A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 7.5A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1640-2-ND
Fixed Inductors 308-1640-2-ND
2.2µH Shielded Inductor 7.5A 7.2mOhm Max Nonstandard

2.2µH Shielded Inductor 7.5A 7.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 7.5A 7.2MOHM Inductor and Choke - 71-CDRH105RNP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 7.5A 7.2MOHM Inductor and Choke
71-CDRH105RNP-2R2NC
SMD 2.2UH 7.5A 7.2MOHM Inductor and Choke 71-CDRH105RNP-2R2NC
FIXED IND 2.2UH 7.5A 7.2MOHM SMD Product overview: CDRH105RNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7.5A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-2R2NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 7.5A 7.2MOHM SMD Product overview: CDRH105RNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 7.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 7.5A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1640-2-ND 71-CDRH105RNP-2R2NC
Product Name Fixed Inductors SMD 2.2UH 7.5A 7.2MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers