FIXED IND 220UH 940MA 500MOHM SM Product overview: CDRH105RNP-221NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 940MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 940MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-221NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771452-CDRH105RNP-22
Series: CDRH105R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 940mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 940mA
Test Frequency: 100kHz
Family Name: CDRH105R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Maximum): 0.205" (5.20mm)
Alternative Parts (Cross-Reference): SLF1045T-221M-N; #B966BS-221M; NPIS14H221MTRF; CLF10040T-221M-H;
Introduction Date: December 14, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
220µH Shielded Inductor 940mA 500mOhm Max Nonstandard
220µH Shielded Inductor 940mA 500mOhm Max Nonstandard
220µH Shielded Inductor 940mA 500mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH105RNP-221NC | 771452-CDRH105RNP-221NC | 308-1639-2-ND |
| Product Name | 220UH 940MA 500MOHM Inductor and Choke | Fixed Inductors - CDRH105RNP-221NC | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 220 microH | 220 microH |