Sumida America Components Inc. Fixed Inductors CDRH105RNP-102NC

Description
1mH Shielded Inductor 420mA 1.989Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 420mA 1.989Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH105RNP-102NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH105RNP-102NC-ND
Fixed Inductors CDRH105RNP-102NC-ND
1mH Shielded Inductor 420mA 1.989Ohm Max Nonstandard

1mH Shielded Inductor 420mA 1.989Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH105RNP-102NC
1160814-CDRH105RNP-102NC
Fixed Inductors - CDRH105RNP-102NC 1160814-CDRH105RNP-102NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160814-CDRH105RNP-1 02NC Series: CDRH105R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 420mA Shielding: Shielded Inductance: 1mH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 480mA Test Frequency: 100kHz Size: 0.402" L x 0.394" W (10.20mm x 10.00mm) Family Name: CDRH105R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.989 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.201" (5.10mm) Alternative Parts (Cross-Reference): CSS10145T-102M; CSDB1005M102T; SCDS105R-102M-N; Introduction Date: December 14, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160814-CDRH105RNP-102NC
Series: CDRH105R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 420mA
Shielding: Shielded
Inductance: 1mH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 480mA
Test Frequency: 100kHz
Size: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Family Name: CDRH105R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.989 Ohm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.201" (5.10mm)
Alternative Parts (Cross-Reference): CSS10145T-102M; CSDB1005M102T; SCDS105R-102M-N;
Introduction Date: December 14, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1MH 420MA 1.989OHM Inductor and Choke - 71-CDRH105RNP-102NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 420MA 1.989OHM Inductor and Choke
71-CDRH105RNP-102NC
SMD 1MH 420MA 1.989OHM Inductor and Choke 71-CDRH105RNP-102NC
FIXED IND 1MH 420MA 1.989OHM SMD Product overview: CDRH105RNP-102NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 420MA, 1.989OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 420MA, 1.989OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-102NC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 420MA 1.989OHM SMD Product overview: CDRH105RNP-102NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 420MA, 1.989OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 420MA, 1.989OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-102NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH105RNP-102NC-ND 1160814-CDRH105RNP-102NC 71-CDRH105RNP-102NC
Product Name Fixed Inductors Fixed Inductors - CDRH105RNP-102NC SMD 1MH 420MA 1.989OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details