100µH Shielded Inductor 1.35A 253mOhm Max Nonstandard
100µH Shielded Inductor 1.35A 253mOhm Max Nonstandard
100µH Shielded Inductor 1.35A 253mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915231-CDRH105RNP-10
Series: CDRH105R
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 253mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1921-1, 308-1921-2, 308-1921-6
FIXED IND 100UH 1.35A 253MOHM SM Product overview: CDRH105RNP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.35A, 253MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.35A, 253MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-101NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1921-6-ND | 915231-CDRH105RNP-101NC | 71-CDRH105RNP-101NC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH105RNP-101NC | 100UH 1.35A 253MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |