Sumida America Components Inc. Fixed Inductors - CDRH105RNP-100NC CDRH105RNP-100NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866225-CDRH105RNP-10 0NC Series: CDRH105R Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1920-1, 308-1920-2, 308-1920-6
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866225-CDRH105RNP-10 0NC Series: CDRH105R Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1920-1, 308-1920-2, 308-1920-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH105RNP-100NC
866225-CDRH105RNP-100NC
Fixed Inductors - CDRH105RNP-100NC 866225-CDRH105RNP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866225-CDRH105RNP-10 0NC Series: CDRH105R Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1920-1, 308-1920-2, 308-1920-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866225-CDRH105RNP-100NC
Series: CDRH105R
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 26mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1920-1, 308-1920-2, 308-1920-6

Buy Now Datasheet
Fixed Inductors - 308-1920-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1920-6-ND
Fixed Inductors 308-1920-6-ND
10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1920-2-ND
Fixed Inductors 308-1920-2-ND
10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1920-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1920-1-ND
Fixed Inductors 308-1920-1-ND
10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

10µH Shielded Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 4.5A 26 MOHM Inductor and Choke - 71-CDRH105RNP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4.5A 26 MOHM Inductor and Choke
71-CDRH105RNP-100NC
SMD 10UH 4.5A 26 MOHM Inductor and Choke 71-CDRH105RNP-100NC
FIXED IND 10UH 4.5A 26 MOHM SMD Product overview: CDRH105RNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.5A 26 MOHM SMD Product overview: CDRH105RNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH105RNP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH105RNP-100NC
Fixed Inductors CDRH105RNP-100NC
FIXED IND 10UH 4.5A 26 MOHM SMD

FIXED IND 10UH 4.5A 26 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866225-CDRH105RNP-100NC 308-1920-6-ND 71-CDRH105RNP-100NC CDRH105RNP-100NC
Product Name Fixed Inductors - CDRH105RNP-100NC Fixed Inductors SMD 10UH 4.5A 26 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details