FIXED IND 47UH 1.68A 136MOHM SMD Product overview: CDRH104RT125NP-470MC
47µH Shielded Inductor 1.68A 136mOhm Max Nonstandard
Win Source Part Number: 1370462-CDRH104RT125
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH104R/T125
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 1.68 A
Current - Saturation (Isat): 1.8A
Shielding: Shielded
DC Resistance (DCR): 136mOhm Max
Inductance Frequency - Test: 100 kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH104RT125NP-470MC | CDRH104RT125NP-470MC-ND | 1370462-CDRH104RT125NP-470MC |
| Product Name | SMD 47UH 1.68A 136MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 47 microH | 47 microH |