Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH104RT125NP-330MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327481-CDRH104RT125 NP-330MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 93.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.05 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 308-CDRH104RT125NP-3 30MCTR Current - Saturation (Isat): 2.14A RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327481-CDRH104RT125 NP-330MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 93.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.05 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 308-CDRH104RT125NP-3 30MCTR Current - Saturation (Isat): 2.14A RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327481-CDRH104RT125NP-330MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327481-CDRH104RT125NP-330MC
Inductors, Coils, Chokes - Fixed Inductors 1327481-CDRH104RT125NP-330MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327481-CDRH104RT125 NP-330MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Inductance: 33 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 93.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.05 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 308-CDRH104RT125NP-3 30MCTR Current - Saturation (Isat): 2.14A RoHS Status: RoHS Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327481-CDRH104RT125NP-330MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 93.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.05 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH104RT125NP-330MCTR
Current - Saturation (Isat): 2.14A
RoHS Status: RoHS Compliant

Buy Now Datasheet
33UH 2.05A 93.8MOHM Inductor and Choke - 71-CDRH104RT125NP-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.05A 93.8MOHM Inductor and Choke
71-CDRH104RT125NP-330MC
33UH 2.05A 93.8MOHM Inductor and Choke 71-CDRH104RT125NP-330MC
FIXED IND 33UH 2.05A 93.8MOHM SM Product overview: CDRH104RT125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 93.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 93.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-33 0MC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.05A 93.8MOHM SM Product overview: CDRH104RT125NP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 93.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 93.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327481-CDRH104RT125NP-330MC 71-CDRH104RT125NP-330MC
Product Name Inductors, Coils, Chokes - Fixed Inductors 33UH 2.05A 93.8MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers