Sumida America Components Inc. Fixed Inductors CDRH104RT125NP-220MC

Description
22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1919-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1919-6-ND
Fixed Inductors 308-1919-6-ND
22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1919-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1919-1-ND
Fixed Inductors 308-1919-1-ND
22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1919-2-ND
Fixed Inductors 308-1919-2-ND
22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 70mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104RT125NP-220MC
915229-CDRH104RT125NP-220MC
Fixed Inductors - CDRH104RT125NP-220MC 915229-CDRH104RT125NP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915229-CDRH104RT125N P-220MC Series: CDRH104R/T125 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 70mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1919-6, 308-1919-1, 308-1919-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915229-CDRH104RT125NP-220MC
Series: CDRH104R/T125
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 70mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1919-6, 308-1919-1, 308-1919-2

Buy Now Datasheet
SMD 22UH 2.3A 70 MOHM Inductor and Choke - 71-CDRH104RT125NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.3A 70 MOHM Inductor and Choke
71-CDRH104RT125NP-220MC
SMD 22UH 2.3A 70 MOHM Inductor and Choke 71-CDRH104RT125NP-220MC
FIXED IND 22UH 2.3A 70 MOHM SMD Product overview: CDRH104RT125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-22 0MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.3A 70 MOHM SMD Product overview: CDRH104RT125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1919-6-ND 915229-CDRH104RT125NP-220MC 71-CDRH104RT125NP-220MC
Product Name Fixed Inductors Fixed Inductors - CDRH104RT125NP-220MC SMD 22UH 2.3A 70 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details