Sumida America Components Inc. SMD 10UH 3.5A 36.8MOHM Inductor and Choke CDRH104RT125NP-100MC

Description
FIXED IND 10UH 3.5A 36.8MOHM SMD Product overview: CDRH104RT125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 36.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 36.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-10 0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.5A 36.8MOHM SMD Product overview: CDRH104RT125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 36.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 36.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-10 0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.5A 36.8MOHM Inductor and Choke - 71-CDRH104RT125NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.5A 36.8MOHM Inductor and Choke
71-CDRH104RT125NP-100MC
SMD 10UH 3.5A 36.8MOHM Inductor and Choke 71-CDRH104RT125NP-100MC
FIXED IND 10UH 3.5A 36.8MOHM SMD Product overview: CDRH104RT125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 36.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 36.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-10 0MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.5A 36.8MOHM SMD Product overview: CDRH104RT125NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.5A, 36.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.5A, 36.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RT125NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370520-CDRH104RT125NP-100MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370520-CDRH104RT125NP-100MC
Inductors, Coils, Chokes - Fixed Inductors 1370520-CDRH104RT125NP-100MC
Win Source Part Number: 1370520-CDRH104RT125 NP-100MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH104R/T125 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 3.5 A Current - Saturation (Isat): 4.1A Shielding: Shielded DC Resistance (DCR): 36.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370520-CDRH104RT125NP-100MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH104R/T125
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 3.5 A
Current - Saturation (Isat): 4.1A
Shielding: Shielded
DC Resistance (DCR): 36.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-CDRH104RT125NP-100MCTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 3.5A 36.8mOhm Max Nonstandard

10µH Shielded Inductor 3.5A 36.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH104RT125NP-100MC 1370520-CDRH104RT125NP-100MC 308-CDRH104RT125NP-100MCTR-ND
Product Name SMD 10UH 3.5A 36.8MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers