FIXED IND 7UH 4.5A 27 MOHM SMD Product overview: CDRH104RNP-7R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-7R0NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160813-CDRH104RNP-7
Series: CDRH104R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 4.5A
Shielding: Shielded
Inductance: 7μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 4.8A
Test Frequency: 100kHz
Size: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Family Name: CDRH104R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): DR1040-7R0-R; ELLATF7R0N; VLF10045T-6R8N5R1;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
7µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
7µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
7µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
FIXED IND 7UH 4.5A 27 MOHM SMD
5.25A 7uH ±30% 4.8A SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-CDRH104RNP-7R0NC | 1160813-CDRH104RNP-7R0NC | 308-2171-1-ND | CDRH104RNP-7R0NC | CDRH104RNP-7R0NC |
| Product Name | SMD 7UH 4.5A 27 MOHM Inductor and Choke | Fixed Inductors - CDRH104RNP-7R0NC | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 7 microH | 7 microH | 7 microH | 7 microH |