Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160812-CDRH104RNP-6
Series: CDRH104R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.42A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.5A
Test Frequency: 100kHz
Size: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Family Name: CDRH104R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 213 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): LPF1040T-680M; XF10145T-680M; MSS1038-683NXC;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
68µH Shielded Inductor 1.42A 213mOhm Max Nonstandard
68µH Shielded Inductor 1.42A 213mOhm Max Nonstandard
68µH Shielded Inductor 1.42A 213mOhm Max Nonstandard
FIXED IND 68UH 1.42A 213MOHM SMD Product overview: CDRH104RNP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.42A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.42A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-680NC can be used for catalog matching and distributor lookup.
FIXED IND 68UH 1.42A 213MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1160812-CDRH104RNP-680NC | 308-2170-1-ND | 71-CDRH104RNP-680NC | CDRH104RNP-680NC |
| Product Name | Fixed Inductors - CDRH104RNP-680NC | Fixed Inductors | SMD 68UH 1.42A 213MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |