Sumida America Components Inc. Fixed Inductors - CDRH104RNP-470NC CDRH104RNP-470NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028865-CDRH104RNP-4 70NC Packaging: Reel - TR Current Rating: 1.9A Inductance: 47μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 128 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028865-CDRH104RNP-4 70NC Packaging: Reel - TR Current Rating: 1.9A Inductance: 47μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 128 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH104RNP-470NC
1028865-CDRH104RNP-470NC
Fixed Inductors - CDRH104RNP-470NC 1028865-CDRH104RNP-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028865-CDRH104RNP-4 70NC Packaging: Reel - TR Current Rating: 1.9A Inductance: 47μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 2.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 128 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028865-CDRH104RNP-470NC
Packaging: Reel - TR
Current Rating: 1.9A
Inductance: 47μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 2.1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 128 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 1.9A 128 MOHM Inductor and Choke - 71-CDRH104RNP-470NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.9A 128 MOHM Inductor and Choke
71-CDRH104RNP-470NC
SMD 47UH 1.9A 128 MOHM Inductor and Choke 71-CDRH104RNP-470NC
FIXED IND 47UH 1.9A 128 MOHM SMD Product overview: CDRH104RNP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-470NC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.9A 128 MOHM SMD Product overview: CDRH104RNP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-470NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1435-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1435-1-ND
Fixed Inductors 308-1435-1-ND
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1435-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1435-6-ND
Fixed Inductors 308-1435-6-ND
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1435-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1435-2-ND
Fixed Inductors 308-1435-2-ND
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH104RNP-470NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH104RNP-470NC
Fixed Inductors CDRH104RNP-470NC
FIXED IND 47UH 1.9A 128 MOHM SMD

FIXED IND 47UH 1.9A 128 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028865-CDRH104RNP-470NC 71-CDRH104RNP-470NC 308-1435-1-ND CDRH104RNP-470NC
Product Name Fixed Inductors - CDRH104RNP-470NC SMD 47UH 1.9A 128 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke
Inductance Range 47 microH 47 microH 47 microH
DCR 0.1280 ohms 0.1280 ohms 0.1280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details