FIXED IND 330UH 520MA 1.09OHM SM Product overview: CDRH104RNP-331NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 520MA, 1.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 520MA, 1.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-331NC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1167482-CDRH104RNP-3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH104R
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.09Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Alternative Parts (Cross-Reference): CDRH104RNP331NC;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2169-6,CDRH104RN
Current - Saturation (Isat): 700mA
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard
FIXED IND 330UH 520MA 1.09OHM SM
660mA 330uH ±30% 700mA SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-CDRH104RNP-331NC | 1167482-CDRH104RNP-331NC | 308-2169-2-ND | CDRH104RNP-331NC | CDRH104RNP-331NC |
| Product Name | 330UH 520MA 1.09OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH |