Sumida America Components Inc. SMD 22UH 2.5A 73 MOHM Inductor and Choke CDRH104RNP-220NC

Description
FIXED IND 22UH 2.5A 73 MOHM SMD Product overview: CDRH104RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-220NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.5A 73 MOHM SMD Product overview: CDRH104RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-220NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.5A 73 MOHM Inductor and Choke - 71-CDRH104RNP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.5A 73 MOHM Inductor and Choke
71-CDRH104RNP-220NC
SMD 22UH 2.5A 73 MOHM Inductor and Choke 71-CDRH104RNP-220NC
FIXED IND 22UH 2.5A 73 MOHM SMD Product overview: CDRH104RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.5A 73 MOHM SMD Product overview: CDRH104RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1431-2-ND
Fixed Inductors 308-1431-2-ND
22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1431-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1431-6-ND
Fixed Inductors 308-1431-6-ND
22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1431-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1431-1-ND
Fixed Inductors 308-1431-1-ND
22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH104RNP-220NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH104RNP-220NC
Fixed Inductors CDRH104RNP-220NC
FIXED IND 22UH 2.5A 73 MOHM SMD

FIXED IND 22UH 2.5A 73 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH104RNP-220NC
Inductors/Coils/Transformers >> Power Inductors CDRH104RNP-220NC
2.8A 22uH ±30% 2.9A SMD Power Inductors ROHS

2.8A 22uH ±30% 2.9A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-CDRH104RNP-220NC 308-1431-2-ND CDRH104RNP-220NC CDRH104RNP-220NC
Product Name SMD 22UH 2.5A 73 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers