1.5µH Shielded Inductor 6.5A 8.1mOhm Max Nonstandard
1.5µH Shielded Inductor 6.5A 8.1mOhm Max Nonstandard
1.5µH Shielded Inductor 6.5A 8.1mOhm Max Nonstandard
FIXED IND 1.5UH 6.5A 8.1MOHM SMD Product overview: CDRH104RNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 8.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 8.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-1R5NC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2167-1-ND | 71-CDRH104RNP-1R5NC |
| Product Name | Fixed Inductors | SMD 1.5UH 6.5A 8.1MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |