Sumida America Components Inc. Fixed Inductors CDRH104RNP-181NC

Description
180µH Shielded Inductor 570mA 840mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 570mA 840mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH104RNP-181NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH104RNP-181NC-ND
Fixed Inductors CDRH104RNP-181NC-ND
180µH Shielded Inductor 570mA 840mOhm Max Nonstandard

180µH Shielded Inductor 570mA 840mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH104RNP-181NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers