Sumida America Components Inc. Fixed Inductors CDRH104RNP-151NC

Description
150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2279-2-ND
Fixed Inductors 308-2279-2-ND
150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2279-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2279-1-ND
Fixed Inductors 308-2279-1-ND
150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2279-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2279-6-ND
Fixed Inductors 308-2279-6-ND
150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

150µH Shielded Inductor 1.15A 506mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104RNP-151NC
1028864-CDRH104RNP-151NC
Fixed Inductors - CDRH104RNP-151NC 1028864-CDRH104RNP-151NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028864-CDRH104RNP-1 51NC Packaging: Reel - TR Current Rating: 850mA Inductance: 150μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 506 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028864-CDRH104RNP-151NC
Packaging: Reel - TR
Current Rating: 850mA
Inductance: 150μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.15A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 506 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150UH 1.15A 506MOHM Inductor and Choke - 71-CDRH104RNP-151NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.15A 506MOHM Inductor and Choke
71-CDRH104RNP-151NC
150UH 1.15A 506MOHM Inductor and Choke 71-CDRH104RNP-151NC
FIXED IND 150UH 1.15A 506MOHM SM Product overview: CDRH104RNP-151NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 506MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 506MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-151NC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.15A 506MOHM SM Product overview: CDRH104RNP-151NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 506MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 506MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-151NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH104RNP-151NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH104RNP-151NC
Fixed Inductors CDRH104RNP-151NC
FIXED IND 150UH 1.15A 506MOHM SM

FIXED IND 150UH 1.15A 506MOHM SM

Supplier's Site Datasheet
Fixed Inductor Sumida - 76AH4397 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor Sumida
76AH4397
Fixed Inductor Sumida 76AH4397
FIXED INDUCTOR

FIXED INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2279-2-ND 1028864-CDRH104RNP-151NC 71-CDRH104RNP-151NC CDRH104RNP-151NC 76AH4397
Product Name Fixed Inductors Fixed Inductors - CDRH104RNP-151NC 150UH 1.15A 506MOHM Inductor and Choke Fixed Inductors Fixed Inductor Sumida
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details