FIXED IND 15UH 3.1A 50 MOHM SMD Product overview: CDRH104RNP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104RNP-150NC can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 3.1A 50mOhm Max Nonstandard
15µH Shielded Inductor 3.1A 50mOhm Max Nonstandard
15µH Shielded Inductor 3.1A 50mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160809-CDRH104RNP-1
Family Name: CDRH104R
Manufacturer Homepage: www.sumida.com
Alternative Parts (Cross-Reference): ELLATF150N; HM66M-84150LFTR13; #892NAS-150M; #892NAS-150M=P3;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
3.5A 15uH ±30% 3.6A SMD Power Inductors ROHS
FIXED IND 15UH 3.1A 50 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH104RNP-150NC | 308-2278-6-ND | 1160809-CDRH104RNP-150NC | CDRH104RNP-150NC | CDRH104RNP-150NC |
| Product Name | SMD 15UH 3.1A 50 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDRH104RNP-150NC | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Power Inductor | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 15 microH | 15 microH | 15 microH |