Sumida America Components Inc. Fixed Inductors CDRH104R-470NC

Description
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1280-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1280-2-ND
Fixed Inductors 308-1280-2-ND
47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

47µH Shielded Inductor 1.9A 128mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104R-470NC
771451-CDRH104R-470NC
Fixed Inductors - CDRH104R-470NC 771451-CDRH104R-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771451-CDRH104R-470N C Series: CDRH104R Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.9A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Current - Saturation: 2.1A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 128 mOhm Max Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): LGJ10145TS-470M1R4-H ; MSS1048T-473MLC; MSS1038T-473MLD; MSS1038T-473MLC; Introduction Date: July 29, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771451-CDRH104R-470NC
Series: CDRH104R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.9A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±30%
Current - Saturation: 2.1A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 128 mOhm Max
Dimension: 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): LGJ10145TS-470M1R4-H; MSS1048T-473MLC; MSS1038T-473MLD; MSS1038T-473MLC;
Introduction Date: July 29, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1280-2-ND 771451-CDRH104R-470NC
Product Name Fixed Inductors Fixed Inductors - CDRH104R-470NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.1280 ohms 0.1280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers