Sumida America Components Inc. Fixed Inductors CDRH104R-331NC

Description
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1278-2-ND
Fixed Inductors 308-1278-2-ND
330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard

330µH Shielded Inductor 520mA 1.09Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104R-331NC
915226-CDRH104R-331NC
Fixed Inductors - CDRH104R-331NC 915226-CDRH104R-331NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915226-CDRH104R-331N C Series: CDRH104R Operating Temperature Range: -40°C ~ 100°C Features: 330 µH Shielded - Inductor 520 mA 1.09Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 308-1278-1, 308-1278-2, 308-1278, CDRH104R331NC

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915226-CDRH104R-331NC
Series: CDRH104R
Operating Temperature Range: -40°C ~ 100°C
Features: 330 µH Shielded - Inductor 520 mA 1.09Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 308-1278-1, 308-1278-2, 308-1278, CDRH104R331NC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1278-2-ND 915226-CDRH104R-331NC
Product Name Fixed Inductors Fixed Inductors - CDRH104R-331NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details