Sumida America Components Inc. Fixed Inductors CDRH104R-151NC

Description
150µH Shielded Inductor 850mA 506mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 850mA 506mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1272-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1272-2-ND
Fixed Inductors 308-1272-2-ND
150µH Shielded Inductor 850mA 506mOhm Max Nonstandard

150µH Shielded Inductor 850mA 506mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104R-151NC
915225-CDRH104R-151NC
Fixed Inductors - CDRH104R-151NC 915225-CDRH104R-151NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915225-CDRH104R-151N C Series: CDRH104R Operating Temperature Range: -40°C ~ 100°C Features: 150 µH Shielded - Inductor 850 mA 506mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 308-1272, 308-1272-1, 308-1272-2, CDRH104R151NC

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915225-CDRH104R-151NC
Series: CDRH104R
Operating Temperature Range: -40°C ~ 100°C
Features: 150 µH Shielded - Inductor 850 mA 506mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 308-1272, 308-1272-1, 308-1272-2, CDRH104R151NC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1272-2-ND 915225-CDRH104R-151NC
Product Name Fixed Inductors Fixed Inductors - CDRH104R-151NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details