Sumida America Components Inc. Fixed Inductors CDRH104NP-471MC

Description
470µH Shielded Inductor 360mA 1.74Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 360mA 1.74Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH104NP-471MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH104NP-471MC-ND
Fixed Inductors CDRH104NP-471MC-ND
470µH Shielded Inductor 360mA 1.74Ohm Max Nonstandard

470µH Shielded Inductor 360mA 1.74Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH104NP-471MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details