Sumida America Components Inc. Fixed Inductors CDRH104NP-180MC

Description
18µH Shielded Inductor 1.8A 84mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 1.8A 84mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH104NP-180MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH104NP-180MC-ND
Fixed Inductors CDRH104NP-180MC-ND
18µH Shielded Inductor 1.8A 84mOhm Max Nonstandard

18µH Shielded Inductor 1.8A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH104NP-180MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details