Sumida America Components Inc. END - OF - LIFE - CDRH104NP-101MC CDRH104NP-101MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160803-CDRH104NP-10 1MC Series: CDRH104 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 760mA Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.386" L x 0.350" W (9.80mm x 8.90mm) Family Name: CDRH104 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 410 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IDCP3916ER101M; SD1006-101K-7; H.DI-0940-101; Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160803-CDRH104NP-10 1MC Series: CDRH104 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 760mA Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.386" L x 0.350" W (9.80mm x 8.90mm) Family Name: CDRH104 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 410 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IDCP3916ER101M; SD1006-101K-7; H.DI-0940-101; Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - CDRH104NP-101MC
1160803-CDRH104NP-101MC
END - OF - LIFE - CDRH104NP-101MC 1160803-CDRH104NP-101MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160803-CDRH104NP-10 1MC Series: CDRH104 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 760mA Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.386" L x 0.350" W (9.80mm x 8.90mm) Family Name: CDRH104 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 410 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IDCP3916ER101M; SD1006-101K-7; H.DI-0940-101; Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160803-CDRH104NP-101MC
Series: CDRH104
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 760mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Size: 0.386" L x 0.350" W (9.80mm x 8.90mm)
Family Name: CDRH104
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 410 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): IDCP3916ER101M; SD1006-101K-7; H.DI-0940-101;
Introduction Date: August 27, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CDRH104NP-101MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH104NP-101MC-ND
Fixed Inductors CDRH104NP-101MC-ND
100µH Shielded Inductor 760mA 410mOhm Max Nonstandard

100µH Shielded Inductor 760mA 410mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1160803-CDRH104NP-101MC CDRH104NP-101MC-ND
Product Name END - OF - LIFE - CDRH104NP-101MC Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 100 microH
Rated DC Current 760 milliamps
DCR 0.4100 ohms 0.4100 ohms
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data