Sumida America Components Inc. SMD 10UH 2.4A 50 MOHM Inductor and Choke CDRH104NP-100MC

Description
FIXED IND 10UH 2.4A 50 MOHM SMD Product overview: CDRH104NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.4A 50 MOHM SMD Product overview: CDRH104NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104NP-100MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.4A 50 MOHM Inductor and Choke - 71-CDRH104NP-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.4A 50 MOHM Inductor and Choke
71-CDRH104NP-100MC
SMD 10UH 2.4A 50 MOHM Inductor and Choke 71-CDRH104NP-100MC
FIXED IND 10UH 2.4A 50 MOHM SMD Product overview: CDRH104NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104NP-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.4A 50 MOHM SMD Product overview: CDRH104NP-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH104NP-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH104NP-100MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH104NP-100MC-ND
Fixed Inductors CDRH104NP-100MC-ND
10µH Shielded Inductor 2.4A 50mOhm Max Nonstandard

10µH Shielded Inductor 2.4A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH104NP-100MC
1160802-CDRH104NP-100MC
Fixed Inductors - CDRH104NP-100MC 1160802-CDRH104NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160802-CDRH104NP-10 0MC Series: CDRH104 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.4A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.386" L x 0.350" W (9.80mm x 8.90mm) Family Name: CDRH104 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-1005-100M-T; ASPI-1005-100K; PCD1004MT100; Introduction Date: August 27, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160802-CDRH104NP-100MC
Series: CDRH104
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.4A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Size: 0.386" L x 0.350" W (9.80mm x 8.90mm)
Family Name: CDRH104
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): ASPI-1005-100M-T; ASPI-1005-100K; PCD1004MT100;
Introduction Date: August 27, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH104NP-100MC CDRH104NP-100MC-ND 1160802-CDRH104NP-100MC
Product Name SMD 10UH 2.4A 50 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH104NP-100MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details