Sumida America Components Inc. Fixed Inductors CDRH103RNP-470NC-B

Description
47µH Shielded Inductor 1.2A 299mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.2A 299mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH103RNP-470NC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH103RNP-470NC-B-ND
Fixed Inductors CDRH103RNP-470NC-B-ND
47µH Shielded Inductor 1.2A 299mOhm Max Nonstandard

47µH Shielded Inductor 1.2A 299mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH103RNP-470NC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details