Sumida America Components Inc. Fixed Inductors CDRH103RNP-2R2NC-B

Description
2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2350-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2350-2-ND
Fixed Inductors 308-2350-2-ND
2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2350-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2350-1-ND
Fixed Inductors 308-2350-1-ND
2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2350-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2350-6-ND
Fixed Inductors 308-2350-6-ND
2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

2.2µH Shielded Inductor 5.1A 16.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH103RNP-2R2NC-B
915224-CDRH103RNP-2R2NC-B
Fixed Inductors - CDRH103RNP-2R2NC-B 915224-CDRH103RNP-2R2NC-B
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915224-CDRH103RNP-2R 2NC-B Series: CDRH103R Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 16.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2350-1, 308-2350-2, 308-2350-6, CDRH103RNP-2R2NC-B-N D

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915224-CDRH103RNP-2R2NC-B
Series: CDRH103R
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 16.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2350-1, 308-2350-2, 308-2350-6, CDRH103RNP-2R2NC-B-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2350-2-ND 915224-CDRH103RNP-2R2NC-B
Product Name Fixed Inductors Fixed Inductors - CDRH103RNP-2R2NC-B
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details