Sumida America Components Inc. Fixed Inductors CDRH103RNP-151NC-B

Description
150µH Shielded Inductor 510mA 871mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 510mA 871mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1911-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1911-2-ND
Fixed Inductors 308-1911-2-ND
150µH Shielded Inductor 510mA 871mOhm Max Nonstandard

150µH Shielded Inductor 510mA 871mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1911-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-82NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details