Sumida America Components Inc. Fixed Inductors CDRH103RNP-0R8NC-B

Description
800nH Shielded Inductor 8.3A 5.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Shielded Inductor 8.3A 5.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH103RNP-0R8NC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH103RNP-0R8NC-B-ND
Fixed Inductors CDRH103RNP-0R8NC-B-ND
800nH Shielded Inductor 8.3A 5.7mOhm Max Nonstandard

800nH Shielded Inductor 8.3A 5.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH103RNP-0R8NC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details