INDUCT ARRAY 2 COIL 47UH SMD Product overview: CDRCH12D78BNP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-CDRCH12D78BNP-470
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866223-CDRCH12D78BNP
Series: CDRCH12D78B
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 188 µH Inductance - Connected in Series 47 µH Inductance - Connected in Parallel 93mOhm Max DC Resistance (DCR) - Parallel 2.4 A Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-CDRCH12D78BNP-470MC | 866223-CDRCH12D78BNP-470MC |
| Product Name | SMD 47UH Inductor and Choke | Arrays, Signal Transformers - CDRCH12D78BNP-470MC |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) |