Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-820NC

Description
82µH Shielded Inductor 650mA 401.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 650mA 401.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR7D43MNNP-820NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR7D43MNNP-820NC-ND
Fixed Inductors CDR7D43MNNP-820NC-ND
82µH Shielded Inductor 650mA 401.4mOhm Max Nonstandard

82µH Shielded Inductor 650mA 401.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR7D43MNNP-820NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details