Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-680NC

Description
68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1908-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1908-1-ND
Fixed Inductors 308-1908-1-ND
68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1908-2-ND
Fixed Inductors 308-1908-2-ND
68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1908-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1908-6-ND
Fixed Inductors 308-1908-6-ND
68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

68µH Shielded Inductor 750mA 363.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1908-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details