Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-560NC

Description
56µH Shielded Inductor 850mA 266.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 850mA 266.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR7D43MNNP-560NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR7D43MNNP-560NC-ND
Fixed Inductors CDR7D43MNNP-560NC-ND
56µH Shielded Inductor 850mA 266.3mOhm Max Nonstandard

56µH Shielded Inductor 850mA 266.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR7D43MNNP-560NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details