Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-4R7NC

Description
4.7µH Shielded Inductor 4A 21.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4A 21.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR7D43MNNP-4R7NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR7D43MNNP-4R7NC-ND
Fixed Inductors CDR7D43MNNP-4R7NC-ND
4.7µH Shielded Inductor 4A 21.4mOhm Max Nonstandard

4.7µH Shielded Inductor 4A 21.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR7D43MNNP-4R7NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details