Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-330NC

Description
33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1905-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1905-2-ND
Fixed Inductors 308-1905-2-ND
33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1905-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1905-6-ND
Fixed Inductors 308-1905-6-ND
33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1905-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1905-1-ND
Fixed Inductors 308-1905-1-ND
33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1905-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details