Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-180NC

Description
18µH Shielded Inductor 1.6A 93.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 1.6A 93.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR7D43MNNP-180NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR7D43MNNP-180NC-ND
Fixed Inductors CDR7D43MNNP-180NC-ND
18µH Shielded Inductor 1.6A 93.6mOhm Max Nonstandard

18µH Shielded Inductor 1.6A 93.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR7D43MNNP-180NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers