Sumida America Components Inc. Fixed Inductors CDR7D43MNNP-120NC

Description
12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1902-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1902-1-ND
Fixed Inductors 308-1902-1-ND
12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1902-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1902-2-ND
Fixed Inductors 308-1902-2-ND
12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1902-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1902-6-ND
Fixed Inductors 308-1902-6-ND
12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

12µH Shielded Inductor 2.1A 56.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1902-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers